Visual Sound, Inc. Ultra-Lightweight, High-Density 1000-Watt Power Amplifier with DSP Control and USB Interface iNUKE NU1000DSP

Description
Behringer Audio. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. For sound engineers requiring high-level control capability, iNUKE DSP Series amplifiers come ready for action right out-of-the-box. The built-in DSP and 24-bit/96 kHz converters ensure the ultimate signal integrity with an extremely broad dynamic range. DSP functions include a sophisticated delay for delay-line loudspeakers, crossover, EQ (eight parametric, two dynamic), and dynamics processing with lockable security settings. A convenient front panel LCD display allows you to setup and make adjustments directly at the amplifier, without the need for a PC. All iNUKE DSP models can also be set up, controlled and monitored via the front panel USB connector. Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8 lbs / 3.5 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption High-performance DSP and 24-bit/96 kHz converters deliver ultimate signal integrity and extreme dynamic range DSP section features sophisticated delay, crossover (3 filter types, up to 48 dB/octave), EQ (8 parametric, 2 dynamic), dynamics processing and lockable security settings Front panel LCD display enables setup and adjustment without PC Can be set up, controlled and monitored via front panel USB connector. Powerful remote software downloadable at behringer.com "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany
Description
Behringer Audio. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. For sound engineers requiring high-level control capability, iNUKE DSP Series amplifiers come ready for action right out-of-the-box. The built-in DSP and 24-bit/96 kHz converters ensure the ultimate signal integrity with an extremely broad dynamic range. DSP functions include a sophisticated delay for delay-line loudspeakers, crossover, EQ (eight parametric, two dynamic), and dynamics processing with lockable security settings. A convenient front panel LCD display allows you to setup and make adjustments directly at the amplifier, without the need for a PC. All iNUKE DSP models can also be set up, controlled and monitored via the front panel USB connector. Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8 lbs / 3.5 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption High-performance DSP and 24-bit/96 kHz converters deliver ultimate signal integrity and extreme dynamic range DSP section features sophisticated delay, crossover (3 filter types, up to 48 dB/octave), EQ (8 parametric, 2 dynamic), dynamics processing and lockable security settings Front panel LCD display enables setup and adjustment without PC Can be set up, controlled and monitored via front panel USB connector. Powerful remote software downloadable at behringer.com "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Suppliers

Company
Product
Description
Supplier Links
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier with DSP Control and USB Interface - iNUKE NU1000DSP - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier with DSP Control and USB Interface
iNUKE NU1000DSP
Ultra-Lightweight, High-Density 1000-Watt Power Amplifier with DSP Control and USB Interface iNUKE NU1000DSP
Behringer Audio. iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come. We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses. When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts. For sound engineers requiring high-level control capability, iNUKE DSP Series amplifiers come ready for action right out-of-the-box. The built-in DSP and 24-bit/96 kHz converters ensure the ultimate signal integrity with an extremely broad dynamic range. DSP functions include a sophisticated delay for delay-line loudspeakers, crossover, EQ (eight parametric, two dynamic), and dynamics processing with lockable security settings. A convenient front panel LCD display allows you to setup and make adjustments directly at the amplifier, without the need for a PC. All iNUKE DSP models can also be set up, controlled and monitored via the front panel USB connector. Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications. Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8 lbs / 3.5 kg Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption High-performance DSP and 24-bit/96 kHz converters deliver ultimate signal integrity and extreme dynamic range DSP section features sophisticated delay, crossover (3 filter types, up to 48 dB/octave), EQ (8 parametric, 2 dynamic), dynamics processing and lockable security settings Front panel LCD display enables setup and adjustment without PC Can be set up, controlled and monitored via front panel USB connector. Powerful remote software downloadable at behringer.com "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for precise level setting Precise 4-segment Signal and Limit LEDs to monitor performance XLR and 1/4'' TRS combination input connectors for compatibility with any source Professional twist-lock speaker connectors for ultimate reliability Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show "Back-to-front" ventilation system prevents thermal buildup for reliable operation High-quality components and exceptionally rugged construction ensure long life Conceived and designed by BEHRINGER Germany

Behringer Audio.

iNUKE Series power amplifiers pack massive amounts of output power into exceptionally lightweight, rack-mountable packages. Our revolutionary high-density Class-D technology combined with ultra-efficient switch-mode power supplies ensures these feather-light powerhouses will drive your rig effortlessly for many years to come.
We spent years fine-tuning the high-density Class-D technology that gives the iNUKE Series its oomph. By carefully selecting transistors with extremely high slew rates and optimizing other proprietary parts of our circuitry, these amps react instantly to even the most demanding electronic bass impulses.
When this amazing amplifier technology is combined with our state-of-the-art switching-mode power supplies, these amplifiers provide tremendous punch. And because they are so much more efficient than conventional designs, they run cooler and don't require the massive heat sinks and heavy toroid transformers typically associated with their conventional counterparts.
For sound engineers requiring high-level control capability, iNUKE DSP Series amplifiers come ready for action right out-of-the-box. The built-in DSP and 24-bit/96 kHz converters ensure the ultimate signal integrity with an extremely broad dynamic range. DSP functions include a sophisticated delay for delay-line loudspeakers, crossover, EQ (eight parametric, two dynamic), and dynamics processing with lockable security settings. A convenient front panel LCD display allows you to setup and make adjustments directly at the amplifier, without the need for a PC. All iNUKE DSP models can also be set up, controlled and monitored via the front panel USB connector.
Sporting massive output ratings, lightweight Class-D technology, an equally lightweight price tag, and all the amenities a professional audio engineer could ask for, BEHRINGER iNUKE amplifiers are serious amps for the most demanding applications.

  • Delivers 2 x 500 Watts into 2 Ohms; 2 x 300 Watts into 4 Ohms; 1000 Watts into 4 Ohms (bridge mode) and weighs less than 8 lbs / 3.5 kg
  • Ultimate reliability through revolutionary cool-running High-Density Class-D technology with "near-zero" thermal buildup
  • Ultra-efficient switch-mode power supply for noise-free audio, superior transient response and low power consumption
  • High-performance DSP and 24-bit/96 kHz converters deliver ultimate signal integrity and extreme dynamic range
  • DSP section features sophisticated delay, crossover (3 filter types, up to 48 dB/octave), EQ (8 parametric, 2 dynamic), dynamics processing and lockable security settings
  • Front panel LCD display enables setup and adjustment without PC
  • Can be set up, controlled and monitored via front panel USB connector. Powerful remote software downloadable at behringer.com
  • "Zero-Attack" limiters offer maximum output level with reliable overload protection
  • Built-in Subwoofer/Satellite crossover for perfect subwoofer operation
  • Detented and illuminated gain controls for precise level setting
  • Precise 4-segment Signal and Limit LEDs to monitor performance
  • XLR and 1/4'' TRS combination input connectors for compatibility with any source
  • Professional twist-lock speaker connectors for ultimate reliability
  • Independent DC, LF and thermal overload protection on each channel automatically protects amplifier and speakers without shutting down the show
  • "Back-to-front" ventilation system prevents thermal buildup for reliable operation
  • High-quality components and exceptionally rugged construction ensure long life
  • Conceived and designed by BEHRINGER Germany
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number iNUKE NU1000DSP
Product Name Ultra-Lightweight, High-Density 1000-Watt Power Amplifier with DSP Control and USB Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2060T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details