Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP2060T

Description
The versatile REVAMP2060T is a professional 2-channel digital power amplifier with 2 x 60 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 120 watts @ 100 volts or 8 ohms single amplifier. This Class-D amplifier has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. A fast installation tool on the rear is the clip LED indicator that can be used during the configuration of the input gain. The convection cooled REVAMP2060T has no fan inside which ensures that the amplifier works silent and stays dust-free. This maintenance-free feature together with the ease of installation via multiple input and link connection options makes the REVAMP2060T the preferred installer’s choice. The slim 1U design without front control makes the REVAMP2060T a unique all-round amplifier unlike any other in the market.
Datasheet
Description
The versatile REVAMP2060T is a professional 2-channel digital power amplifier with 2 x 60 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 120 watts @ 100 volts or 8 ohms single amplifier. This Class-D amplifier has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. A fast installation tool on the rear is the clip LED indicator that can be used during the configuration of the input gain. The convection cooled REVAMP2060T has no fan inside which ensures that the amplifier works silent and stays dust-free. This maintenance-free feature together with the ease of installation via multiple input and link connection options makes the REVAMP2060T the preferred installer’s choice. The slim 1U design without front control makes the REVAMP2060T a unique all-round amplifier unlike any other in the market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP2060T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP2060T
Commercial Audio Power Amplifiers REVAMP2060T
The versatile REVAMP2060T is a professional 2-channel digital power amplifier with 2 x 60 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 120 watts @ 100 volts or 8 ohms single amplifier. This Class-D amplifier has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. A fast installation tool on the rear is the clip LED indicator that can be used during the configuration of the input gain. The convection cooled REVAMP2060T has no fan inside which ensures that the amplifier works silent and stays dust-free. This maintenance-free feature together with the ease of installation via multiple input and link connection options makes the REVAMP2060T the preferred installer’s choice. The slim 1U design without front control makes the REVAMP2060T a unique all-round amplifier unlike any other in the market.

The versatile REVAMP2060T is a professional 2-channel digital power amplifier with 2 x 60 watts output power @ 100 volts or @ 4 ohms, that can easily be bridged into a powerful 120 watts @ 100 volts or 8 ohms single amplifier. This Class-D amplifier has a galvanic separated toroidal output transformer built in to avert external influences & disturbances. A fast installation tool on the rear is the clip LED indicator that can be used during the configuration of the input gain. The convection cooled REVAMP2060T has no fan inside which ensures that the amplifier works silent and stays dust-free. This maintenance-free feature together with the ease of installation via multiple input and link connection options makes the REVAMP2060T the preferred installer’s choice. The slim 1U design without front control makes the REVAMP2060T a unique all-round amplifier unlike any other in the market.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP2060T
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifiers, SCX Compatible Devices - Tesira AMP-450P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 50 watts
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 2 Ω / 500 W x 1 @ 4 Ω - 14.4V - JX1000/1D - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.00E-5 to 0.1500 MHz
View Details