Visual Sound, Inc. Single 15" powered subwoofer, 700W, HPR151W

Description
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151W subwoofer is the answer. The HPR151W is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers.
Description
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151W subwoofer is the answer. The HPR151W is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single 15" powered subwoofer, 700W,
HPR151W
Single 15" powered subwoofer, 700W, HPR151W
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151W subwoofer is the answer. The HPR151W is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers.

QSC Audio Products, Inc.

Subwoofer model includes stereo crossover with outputs for powered satellite speakers.

When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151W subwoofer is the answer. The HPR151W is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR151W
Product Name Single 15" powered subwoofer, 700W,
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details