RS Components, Ltd. Speakers 526951

Description
Full Rge Mini Spker 32mm 2W 8Ohm
Request a Quote
Description
Full Rge Mini Spker 32mm 2W 8Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526951
Speakers 526951
Full Rge Mini Spker 32mm 2W 8Ohm

Full Rge Mini Spker 32mm 2W 8Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526951
Product Name Speakers
SPL 79 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details