Knowles Electronics, LLC. Dynamic Receivers

Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
Dynamic Receivers
Dynamic Receivers
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
  • High quality and robustness
  • Maximized space efficiency
  • Excellent audio performance-to-size ratio
  • Optimized for all mobile sound applications (handsfree and ringtone)
  • Multi-functional devices including vibration
  • Dedicated application support

Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones.

Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application.

To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name Dynamic Receivers
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1257-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.40 g (0.01 oz)
View Details
2 suppliers