Visual Sound, Inc. HD-PA35U 35 Watt Power Amplifier - 4 Ohm / 8 Ohm, with Power Supply HD-PA35U

Description
RDL, Radio Design Labs The HD-PA35U is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards
Description
RDL, Radio Design Labs The HD-PA35U is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

Suppliers

Company
Product
Description
Supplier Links
HD-PA35U 35 Watt Power Amplifier - 4 Ohm / 8 Ohm, with Power Supply - HD-PA35U - Visual Sound, Inc.
Broomall, PA, USA
HD-PA35U 35 Watt Power Amplifier - 4 Ohm / 8 Ohm, with Power Supply
HD-PA35U
HD-PA35U 35 Watt Power Amplifier - 4 Ohm / 8 Ohm, with Power Supply HD-PA35U
RDL, Radio Design Labs The HD-PA35U is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

RDL, Radio Design Labs

The HD-PA35U is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers.

  • One input with front-panel volume control
  • Bass and Treble tone controls
  • Designed as a single zone amplifier
  • Master volume VCA controlled with remote adjustment capability
  • Amplifier output on detachable terminal block
  • Unbalanced summing inputs on RCA jacks
  • Includes power supply
  • Automatic sleep mode meets strictest energy saving standards
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-PA35U
Product Name HD-PA35U 35 Watt Power Amplifier - 4 Ohm / 8 Ohm, with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
5W + 5W Stereo Speaker Amplifiers - BA5406 - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 46 to ? dB
Continuous Power 5 watts
View Details