ROHM Semiconductor USA, LLC 5W + 5W Stereo Speaker Amplifiers BA5406

Description
BA5406 is a dual OTL monolithic power IC with two built-in, high output speaker amplifier circuits. High output of 5W×2 can be produced when VCC=12V and RL=3O, and 2.8W×2 when VCC=9V and RL=3O. The BA5406, which uses a high allowable power dissipation package, has a simple heatsink design.
Datasheet
Description
BA5406 is a dual OTL monolithic power IC with two built-in, high output speaker amplifier circuits. High output of 5W×2 can be produced when VCC=12V and RL=3O, and 2.8W×2 when VCC=9V and RL=3O. The BA5406, which uses a high allowable power dissipation package, has a simple heatsink design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W + 5W Stereo Speaker Amplifiers - BA5406 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5W + 5W Stereo Speaker Amplifiers
BA5406
5W + 5W Stereo Speaker Amplifiers BA5406
BA5406 is a dual OTL monolithic power IC with two built-in, high output speaker amplifier circuits. High output of 5W×2 can be produced when VCC=12V and RL=3O, and 2.8W×2 when VCC=9V and RL=3O. The BA5406, which uses a high allowable power dissipation package, has a simple heatsink design.

BA5406 is a dual OTL monolithic power IC with two built-in, high output speaker amplifier circuits. High output of 5W×2 can be produced when VCC=12V and RL=3O, and 2.8W×2 when VCC=9V and RL=3O. The BA5406, which uses a high allowable power dissipation package, has a simple heatsink design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BA5406
Product Name 5W + 5W Stereo Speaker Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details