Visual Sound, Inc. HD-MA35 35 Watt Mixer Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm HD-MA35

Description
RDL, Radio Design Labs The HD-MA35 is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation
Description
RDL, Radio Design Labs The HD-MA35 is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation

Suppliers

Company
Product
Description
Supplier Links
HD-MA35 35 Watt Mixer Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm - HD-MA35 - Visual Sound, Inc.
Broomall, PA, USA
HD-MA35 35 Watt Mixer Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm
HD-MA35
HD-MA35 35 Watt Mixer Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm HD-MA35
RDL, Radio Design Labs The HD-MA35 is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation

RDL, Radio Design Labs

The HD-MA35 is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2).

  • Three inputs with individual front-panel volume controls
  • Bass and Treble tone controls
  • Designed for background music with paging and music-on-hold
  • Master volume VCA controlled with remote adjustment capability
  • Manual or automatic (VOX) priority ducking
  • Balanced inputs and amplified outputs on detachable terminal blocks
  • Unbalanced inputs and outputs on RCA jacks
  • Includes power supply
  • High-efficiency Class D operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-MA35
Product Name HD-MA35 35 Watt Mixer Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - AMP-D225H - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 25 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details