Biamp Systems, Ltd. Commercial Audio Power Amplifiers AMP-D225H

Description
The AMP-D225H is a two-channel class D amplifier delivering 25 watts per channel in a sleek, compact design. Because there is no need for internal cooling fans, the AMP-D225H can be placed in a conference room with virtually no audible noise. The ability to bridge channels gives even more power and flexibility to the AMP-D225H. The AMP-D225H is also equipped with four stereo inputs, four GPIO, and two RS-232 interfaces. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. It’s audio performance, ease-of-use, and versatile feature set makes the AMP-D225H ideal for a variety of professional audio applications. Two channels; 25W per channel Bridgeable channels Class D amplifier topology Supports 4Ω and 8Ω outputs 4 GPIO for control of relays, switches, and sensors 3 band equalizer for bass, mid and treble control Auto standby mode Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The AMP-D225H is a two-channel class D amplifier delivering 25 watts per channel in a sleek, compact design. Because there is no need for internal cooling fans, the AMP-D225H can be placed in a conference room with virtually no audible noise. The ability to bridge channels gives even more power and flexibility to the AMP-D225H. The AMP-D225H is also equipped with four stereo inputs, four GPIO, and two RS-232 interfaces. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. It’s audio performance, ease-of-use, and versatile feature set makes the AMP-D225H ideal for a variety of professional audio applications. Two channels; 25W per channel Bridgeable channels Class D amplifier topology Supports 4Ω and 8Ω outputs 4 GPIO for control of relays, switches, and sensors 3 band equalizer for bass, mid and treble control Auto standby mode Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - AMP-D225H - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
AMP-D225H
Commercial Audio Power Amplifiers AMP-D225H
The AMP-D225H is a two-channel class D amplifier delivering 25 watts per channel in a sleek, compact design. Because there is no need for internal cooling fans, the AMP-D225H can be placed in a conference room with virtually no audible noise. The ability to bridge channels gives even more power and flexibility to the AMP-D225H. The AMP-D225H is also equipped with four stereo inputs, four GPIO, and two RS-232 interfaces. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. It’s audio performance, ease-of-use, and versatile feature set makes the AMP-D225H ideal for a variety of professional audio applications. Two channels; 25W per channel Bridgeable channels Class D amplifier topology Supports 4Ω and 8Ω outputs 4 GPIO for control of relays, switches, and sensors 3 band equalizer for bass, mid and treble control Auto standby mode Covered by Biamp Systems’ five-year warranty

The AMP-D225H is a two-channel class D amplifier delivering 25 watts per channel in a sleek, compact design. Because there is no need for internal cooling fans, the AMP-D225H can be placed in a conference room with virtually no audible noise. The ability to bridge channels gives even more power and flexibility to the AMP-D225H. The AMP-D225H is also equipped with four stereo inputs, four GPIO, and two RS-232 interfaces. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. It’s audio performance, ease-of-use, and versatile feature set makes the AMP-D225H ideal for a variety of professional audio applications.

  • Two channels; 25W per channel
  • Bridgeable channels
  • Class D amplifier topology
  • Supports 4Ω and 8Ω outputs
  • 4 GPIO for control of relays, switches, and sensors
  • 3 band equalizer for bass, mid and treble control
  • Auto standby mode
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP-D225H
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Amplifiers, SCX Compatible Devices - Tesira AMP-450P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 50 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details