Woo Audio Inc. Single-ended, OTL Headphone and pre amplifier WA3

Description
Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 30-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: AC 110/220V, 50/60 Hz External dimension: 6"(H), 5½"(W), 13"(D) Weight: 10 lbs Standard Features: Point-to-Point wiring One 6AS7 / 6080 [PDF] power tube Two 6922 / 6DJ8 [PDF] drive tubes One RCA input One pre-amplifier output 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button 80 watts specially made toroidal transformer Gold-pin tube sockets Gold-plate RCA Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS $60 each One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately.
Description
Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 30-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: AC 110/220V, 50/60 Hz External dimension: 6"(H), 5½"(W), 13"(D) Weight: 10 lbs Standard Features: Point-to-Point wiring One 6AS7 / 6080 [PDF] power tube Two 6922 / 6DJ8 [PDF] drive tubes One RCA input One pre-amplifier output 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button 80 watts specially made toroidal transformer Gold-pin tube sockets Gold-plate RCA Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS $60 each One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately.

Suppliers

Company
Product
Description
Supplier Links
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Elmhurst, NY, USA
Single-ended, OTL Headphone and pre amplifier
WA3
Single-ended, OTL Headphone and pre amplifier WA3
Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 30-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: AC 110/220V, 50/60 Hz External dimension: 6"(H), 5½"(W), 13"(D) Weight: 10 lbs Standard Features: Point-to-Point wiring One 6AS7 / 6080 [PDF] power tube Two 6922 / 6DJ8 [PDF] drive tubes One RCA input One pre-amplifier output 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button 80 watts specially made toroidal transformer Gold-pin tube sockets Gold-plate RCA Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS $60 each One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately.

Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 30-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB Signal/Noise: 95 dB THD: = 0.08% Pre-amp Gain: 10 dB Voltage: AC 110/220V, 50/60 Hz External dimension: 6"(H), 5½"(W), 13"(D) Weight: 10 lbs Standard Features: Point-to-Point wiring One 6AS7 / 6080 [PDF] power tube Two 6922 / 6DJ8 [PDF] drive tubes One RCA input One pre-amplifier output 1/4" (6.3mm) stereo headphone jack Full aluminum die-cast chassis, anodized finish Whole aluminum volume knob and power switch button 80 watts specially made toroidal transformer Gold-pin tube sockets Gold-plate RCA Alps potentiometer and power switch Silver-plated hook-up wires in Telfon jacket Power tubes upgrade: Sylvania 7236 NOS $60 each One of the best power tubes available for this amp. The 7236 vastly improves dynamic and soundstage. It has a very good speed, warm mid range, tight and deep bass. Buy and ship separately. Driver tubes upgrade 1: Hand-pick matched pair Philips 6922 JAN $40 (2 pcs) Low noise, smooth. Military grade, Joint Army Navy (JAN) tube. Buy and ship separately. Driver tubes upgrade 2: Hand-pick matched pair Sylvania 7308 JAN $260 (2 pcs) Ultra low noise and low microphonic, deep, clean bass, excellent extension on tremble, full body mid range. Buy and ship separately.

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA3
Product Name Single-ended, OTL Headphone and pre amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details
Coupling Capacitorless Headphone Amplifier - BD88400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers