RS Components, Ltd. 522812

Description
Provides up to 200m² coverage, it has a freestanding case with recessed controls to prevent tampering. 2x line level inputs and 1x mic input, and is compatible with outreach plates. Has a unique floating sense system, which provides flat frequency response from as low as 20Hz up to the recommended maximum of 16kHz, providing excellent audio quality. Automatic tracking compressor - compensates for poor microphone technique. Intelligent system controller provides the high peak capability required for natural sounding reproduction at the output stage. Two microphone/line level inputs via two 5 pin DIN connectors, adjustable via front panel level controls Maximum Square Room Coverage = 14 x 14m Frequency Response = 20 Hz - 14 kHz Operating Voltage = 230 - 240 V ac Weight = 3.7kg Height = 80mm Length = 380mm Maximum Frequency Response = 14 kHz Maximum Operating Voltage = 240 V ac Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac
Request a Quote
Description
Provides up to 200m² coverage, it has a freestanding case with recessed controls to prevent tampering. 2x line level inputs and 1x mic input, and is compatible with outreach plates. Has a unique floating sense system, which provides flat frequency response from as low as 20Hz up to the recommended maximum of 16kHz, providing excellent audio quality. Automatic tracking compressor - compensates for poor microphone technique. Intelligent system controller provides the high peak capability required for natural sounding reproduction at the output stage. Two microphone/line level inputs via two 5 pin DIN connectors, adjustable via front panel level controls Maximum Square Room Coverage = 14 x 14m Frequency Response = 20 Hz - 14 kHz Operating Voltage = 230 - 240 V ac Weight = 3.7kg Height = 80mm Length = 380mm Maximum Frequency Response = 14 kHz Maximum Operating Voltage = 240 V ac Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 522812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Provides up to 200m² coverage, it has a freestanding case with recessed controls to prevent tampering. 2x line level inputs and 1x mic input, and is compatible with outreach plates. Has a unique floating sense system, which provides flat frequency response from as low as 20Hz up to the recommended maximum of 16kHz, providing excellent audio quality. Automatic tracking compressor - compensates for poor microphone technique. Intelligent system controller provides the high peak capability required for natural sounding reproduction at the output stage. Two microphone/line level inputs via two 5 pin DIN connectors, adjustable via front panel level controls Maximum Square Room Coverage = 14 x 14m Frequency Response = 20 Hz - 14 kHz Operating Voltage = 230 - 240 V ac Weight = 3.7kg Height = 80mm Length = 380mm Maximum Frequency Response = 14 kHz Maximum Operating Voltage = 240 V ac Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac

Provides up to 200m² coverage, it has a freestanding case with recessed controls to prevent tampering. 2x line level inputs and 1x mic input, and is compatible with outreach plates. Has a unique floating sense system, which provides flat frequency response from as low as 20Hz up to the recommended maximum of 16kHz, providing excellent audio quality. Automatic tracking compressor - compensates for poor microphone technique. Intelligent system controller provides the high peak capability required for natural sounding reproduction at the output stage. Two microphone/line level inputs via two 5 pin DIN connectors, adjustable via front panel level controls
Maximum Square Room Coverage = 14 x 14m
Frequency Response = 20 Hz - 14 kHz
Operating Voltage = 230 - 240 V ac
Weight = 3.7kg
Height = 80mm
Length = 380mm
Maximum Frequency Response = 14 kHz
Maximum Operating Voltage = 240 V ac
Minimum Frequency Response = 20 Hz
Minimum Operating Voltage = 230 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 522812
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details