Visual Sound, Inc. Stereo Phono Preamplifier EZ-PH1

Description
RDL, Radio Design Labs The EZ-PH1 is a stereo phono preamplifier with front-panel volume trimmers and audio level metering. Stereo RCA jacks and a grounding screw are provided on the rear panel for connecting a turntable tone arm. The input is preamplified with RIAA equalization to feed the line output RCA jacks. Left and right channel front-panel LED VU metering facilitates adjustment of the level trimmers. The EZ-MPA1 is ideal to add phono inputs to mixers and amplifiers with line inputs, or for direct connection to recording decks for dubbing records onto other media. It is used in clubs, educational facilities and studios. Phono Input on Gold-Plated RCA Jacks Line Output on Gold-Plated RCA Jacks Front-Panel GAIN Trimmer for Each Channel Dual-LED VU Meter for Each Channel RIAA Equalization Turntable Grounding Screw Provided Gold-Plated Connectors Adapt Turntable to an Amplifier Line Input Feed a Turntable into a CD Recorder
Description
RDL, Radio Design Labs The EZ-PH1 is a stereo phono preamplifier with front-panel volume trimmers and audio level metering. Stereo RCA jacks and a grounding screw are provided on the rear panel for connecting a turntable tone arm. The input is preamplified with RIAA equalization to feed the line output RCA jacks. Left and right channel front-panel LED VU metering facilitates adjustment of the level trimmers. The EZ-MPA1 is ideal to add phono inputs to mixers and amplifiers with line inputs, or for direct connection to recording decks for dubbing records onto other media. It is used in clubs, educational facilities and studios. Phono Input on Gold-Plated RCA Jacks Line Output on Gold-Plated RCA Jacks Front-Panel GAIN Trimmer for Each Channel Dual-LED VU Meter for Each Channel RIAA Equalization Turntable Grounding Screw Provided Gold-Plated Connectors Adapt Turntable to an Amplifier Line Input Feed a Turntable into a CD Recorder

Suppliers

Company
Product
Description
Supplier Links
Stereo Phono Preamplifier - EZ-PH1 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Phono Preamplifier
EZ-PH1
Stereo Phono Preamplifier EZ-PH1
RDL, Radio Design Labs The EZ-PH1 is a stereo phono preamplifier with front-panel volume trimmers and audio level metering. Stereo RCA jacks and a grounding screw are provided on the rear panel for connecting a turntable tone arm. The input is preamplified with RIAA equalization to feed the line output RCA jacks. Left and right channel front-panel LED VU metering facilitates adjustment of the level trimmers. The EZ-MPA1 is ideal to add phono inputs to mixers and amplifiers with line inputs, or for direct connection to recording decks for dubbing records onto other media. It is used in clubs, educational facilities and studios. Phono Input on Gold-Plated RCA Jacks Line Output on Gold-Plated RCA Jacks Front-Panel GAIN Trimmer for Each Channel Dual-LED VU Meter for Each Channel RIAA Equalization Turntable Grounding Screw Provided Gold-Plated Connectors Adapt Turntable to an Amplifier Line Input Feed a Turntable into a CD Recorder

RDL, Radio Design Labs

The EZ-PH1 is a stereo phono preamplifier with front-panel volume trimmers and audio level metering. Stereo RCA jacks and a grounding screw are provided on the rear panel for connecting a turntable tone arm. The input is preamplified with RIAA equalization to feed the line output RCA jacks. Left and right channel front-panel LED VU metering facilitates adjustment of the level trimmers. The EZ-MPA1 is ideal to add phono inputs to mixers and amplifiers with line inputs, or for direct connection to recording decks for dubbing records onto other media. It is used in clubs, educational facilities and studios.

  • Phono Input on Gold-Plated RCA Jacks
  • Line Output on Gold-Plated RCA Jacks
  • Front-Panel GAIN Trimmer for Each Channel
  • Dual-LED VU Meter for Each Channel
  • RIAA Equalization
  • Turntable Grounding Screw Provided
  • Gold-Plated Connectors
  • Adapt Turntable to an Amplifier Line Input
  • Feed a Turntable into a CD Recorder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-PH1
Product Name Stereo Phono Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details