Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP1680

Description
REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with toroidal power transformers. The standby power consumption is very low, less than 0.5 watts. Another smart feature of the REVAMP1680 is the switching mode standby power supply with multiple auto power on/off options. You can power on or power off the unit via a trigger input. The trigger input is ideal when you want to switch on the power amplifier automatically using an external AC or DC trigger signal coming from your audio system. The amplifier will be switched on as long as the trigger voltage is present. Alternatively, you can set the power on mode switch to the audio trig position: the amp will automatically switch on when a sufficiently strong audio signal is present at the input and automatically switch off after a few minutes of silence. This amplifier is equipped with 2 stereo bus inputs with pass through. These bus inputs are ideal when you want to hear the same audio signal in different output zones with the advantages you need less audio cables and the installation can be done very fast.
Datasheet
Description
REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with toroidal power transformers. The standby power consumption is very low, less than 0.5 watts. Another smart feature of the REVAMP1680 is the switching mode standby power supply with multiple auto power on/off options. You can power on or power off the unit via a trigger input. The trigger input is ideal when you want to switch on the power amplifier automatically using an external AC or DC trigger signal coming from your audio system. The amplifier will be switched on as long as the trigger voltage is present. Alternatively, you can set the power on mode switch to the audio trig position: the amp will automatically switch on when a sufficiently strong audio signal is present at the input and automatically switch off after a few minutes of silence. This amplifier is equipped with 2 stereo bus inputs with pass through. These bus inputs are ideal when you want to hear the same audio signal in different output zones with the advantages you need less audio cables and the installation can be done very fast.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP1680 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP1680
Commercial Audio Power Amplifiers REVAMP1680
REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with toroidal power transformers. The standby power consumption is very low, less than 0.5 watts. Another smart feature of the REVAMP1680 is the switching mode standby power supply with multiple auto power on/off options. You can power on or power off the unit via a trigger input. The trigger input is ideal when you want to switch on the power amplifier automatically using an external AC or DC trigger signal coming from your audio system. The amplifier will be switched on as long as the trigger voltage is present. Alternatively, you can set the power on mode switch to the audio trig position: the amp will automatically switch on when a sufficiently strong audio signal is present at the input and automatically switch off after a few minutes of silence. This amplifier is equipped with 2 stereo bus inputs with pass through. These bus inputs are ideal when you want to hear the same audio signal in different output zones with the advantages you need less audio cables and the installation can be done very fast.

REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with toroidal power transformers. The standby power consumption is very low, less than 0.5 watts.

Another smart feature of the REVAMP1680 is the switching mode standby power supply with multiple auto power on/off options. You can power on or power off the unit via a trigger input. The trigger input is ideal when you want to switch on the power amplifier automatically using an external AC or DC trigger signal coming from your audio system. The amplifier will be switched on as long as the trigger voltage is present. Alternatively, you can set the power on mode switch to the audio trig position: the amp will automatically switch on when a sufficiently strong audio signal is present at the input and automatically switch off after a few minutes of silence.

This amplifier is equipped with 2 stereo bus inputs with pass through. These bus inputs are ideal when you want to hear the same audio signal in different output zones with the advantages you need less audio cables and the installation can be done very fast.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP1680
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-4030 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 30 watts
Number of Channels 4 #
View Details