Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 0.5cu ft, 12in Dia x 8 Deep DX58

Description
Lowell Manufacturing Company DX58 (round): (0.5 cu.ft.) 12" dia. x 8"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H
Description
Lowell Manufacturing Company DX58 (round): (0.5 cu.ft.) 12" dia. x 8"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 0.5cu ft, 12in Dia x 8 Deep - DX58 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 0.5cu ft, 12in Dia x 8 Deep
DX58
Backbox-Recessed-8in Spkr, Steel, 0.5cu ft, 12in Dia x 8 Deep DX58
Lowell Manufacturing Company DX58 (round): (0.5 cu.ft.) 12" dia. x 8"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Lowell Manufacturing Company

DX58 (round): (0.5 cu.ft.) 12" dia. x 8"D steel backbox with sound treatment to eliminate resonance for professional sound applications. Features 4 combination knockouts (0.5"-0.75"), premium acoustic batting (1.5" thick, 1.5 lb. density), extended lip, and 4 flexible hanger straps. Black finish. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8-6, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX58
Product Name Backbox-Recessed-8in Spkr, Steel, 0.5cu ft, 12in Dia x 8 Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standalone Horn/Driver System - RMG-200A - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Application Telephone or Voice Communication
View Details