Federal Signal Corporation - Industrial Signaling and Systems ASHP and ASUP Amplified Speakers ASHP-024

Description
15 watt (ASHP) or 30 watt (ASUP) 24VDC Built-in gain control Four wire supervisable power circuit Digital signal amplification Fused input and output Easily installed on any flat surface Indoor/outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features Models ASHP and ASUP Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plugin 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote
Description
15 watt (ASHP) or 30 watt (ASUP) 24VDC Built-in gain control Four wire supervisable power circuit Digital signal amplification Fused input and output Easily installed on any flat surface Indoor/outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features Models ASHP and ASUP Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plugin 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASHP-024 is a 15-watt amplified speaker designed for supervised alarm notification systems, operating on 24 Vdc with a four-wire supervisable power circuit. It features digital signal amplification, fused input and output, and a built-in gain control. The speaker has a Type 3R enclosure with a diecast aluminum housing and spun aluminum projector, sealed with red powder coat paint and dust- and moisture-proof gaskets for indoor/outdoor use. It is UL Fire Listed and CSFM Approved. Dimensions are 7.90 inches wide, 12.40 inches high, and 8.50 inches deep, with a net weight of 4.5 lb. Operating temperature ranges from -40°F to 150°F.

Datasheet Summary
Powered by GS/AI

The ASHP-024 is a 15-watt amplified speaker designed for supervised alarm notification systems, operating on 24 Vdc with a four-wire supervisable power circuit. It features digital signal amplification, fused input and output, and a built-in gain control. The speaker has a Type 3R enclosure with a diecast aluminum housing and spun aluminum projector, sealed with red powder coat paint and dust- and moisture-proof gaskets for indoor/outdoor use. It is UL Fire Listed and CSFM Approved. Dimensions are 7.90 inches wide, 12.40 inches high, and 8.50 inches deep, with a net weight of 4.5 lb. Operating temperature ranges from -40°F to 150°F.

Suppliers

Company
Product
Description
Supplier Links
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
ASHP and ASUP Amplified Speakers
ASHP-024
ASHP and ASUP Amplified Speakers ASHP-024
15 watt (ASHP) or 30 watt (ASUP) 24VDC Built-in gain control Four wire supervisable power circuit Digital signal amplification Fused input and output Easily installed on any flat surface Indoor/outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features Models ASHP and ASUP Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plugin 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
  • 15 watt (ASHP) or 30 watt (ASUP)
  • 24VDC
  • Built-in gain control
  • Four wire supervisable power circuit
  • Digital signal amplification
  • Fused input and output
  • Easily installed on any flat surface
  • Indoor/outdoor use
  • Type 3R enclosure
  • CSFM Approved
  • UL Fire Listed

Features

Models ASHP and ASUP Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plugin 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters.

The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number ASHP-024
Product Name ASHP and ASUP Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details