Biamp Systems, Ltd. Standalone Horn/Driver System RMG-200A

Description
The RMG-200 is an extremely efficient standalone horn/driver system designed for long projection voice-range sound reinforcement, announcement and signaling applications. The 50° x 40° horn, driven by Community’s M200 midrange compression driver, delivers focused, high-output sound projection from 400 Hz to 8 kHz with effortless vocal clarity and extremely low distortion. The rugged fiberglass construction and inherently weather-resistant driver design ensure exceptional long-term durability and performance predictability. The RMG-200 is available from the factory with a 200W autoformer installed for 70V/100V applications. A weather-resistant, rotatable hot-dipped galvanized steel mounting bracket is included for installation convenience.
Datasheet
Description
The RMG-200 is an extremely efficient standalone horn/driver system designed for long projection voice-range sound reinforcement, announcement and signaling applications. The 50° x 40° horn, driven by Community’s M200 midrange compression driver, delivers focused, high-output sound projection from 400 Hz to 8 kHz with effortless vocal clarity and extremely low distortion. The rugged fiberglass construction and inherently weather-resistant driver design ensure exceptional long-term durability and performance predictability. The RMG-200 is available from the factory with a 200W autoformer installed for 70V/100V applications. A weather-resistant, rotatable hot-dipped galvanized steel mounting bracket is included for installation convenience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Horn/Driver System - RMG-200A - Biamp Systems, Ltd.
Beaverton, OR, United States
Standalone Horn/Driver System
RMG-200A
Standalone Horn/Driver System RMG-200A
The RMG-200 is an extremely efficient standalone horn/driver system designed for long projection voice-range sound reinforcement, announcement and signaling applications. The 50° x 40° horn, driven by Community’s M200 midrange compression driver, delivers focused, high-output sound projection from 400 Hz to 8 kHz with effortless vocal clarity and extremely low distortion. The rugged fiberglass construction and inherently weather-resistant driver design ensure exceptional long-term durability and performance predictability. The RMG-200 is available from the factory with a 200W autoformer installed for 70V/100V applications. A weather-resistant, rotatable hot-dipped galvanized steel mounting bracket is included for installation convenience.

The RMG-200 is an extremely efficient standalone horn/driver system designed for long projection voice-range sound reinforcement, announcement and signaling applications. The 50° x 40° horn, driven by Community’s M200 midrange compression driver, delivers focused, high-output sound projection from 400 Hz to 8 kHz with effortless vocal clarity and extremely low distortion. The rugged fiberglass construction and inherently weather-resistant driver design ensure exceptional long-term durability and performance predictability. The RMG-200 is available from the factory with a 200W autoformer installed for 70V/100V applications. A weather-resistant, rotatable hot-dipped galvanized steel mounting bracket is included for installation convenience.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number RMG-200A
Product Name Standalone Horn/Driver System
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Ultra-compact, Dual 8-inch Subwoofer - VLF208 - Biamp Systems, Ltd.
Specs
Frequency Response 70 Hz
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details