RS Components, Ltd. Speakers 526924

Description
Visaton 1350 Horn Speaker
Request a Quote
Description
Visaton 1350 Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526924
Speakers 526924
Visaton 1350 Horn Speaker

Visaton 1350 Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526924
Product Name Speakers
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details