Visual Sound, Inc. Active Three-Pair Senders D-TPS3C

Description
RDL, Radio Design Labs The -TPS3C modules are three-pair audio/video sending modules compatible with RDL® Format-C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect audio and video sources. The D- and DS- models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPS3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPS3C is constructed of stainless steel to coordinate with RDL Decora®-style stainless steel remote controls in commercial/industria l installations. The AF-TPS3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPS3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM- product connects to the twisted pair cable through a detachable terminal block. The -TPS3C modules feature an RCA phono NTSC or PAL video input and two RCA phono jack audio inputs, one for the left channel source and one for the right channel source. The unbalanced inputs are designed to receive standard -10 dBV consumer level audio signals. The buffered video source is routed to pair A. The buffered left and right line-level audio inputs are routed to cable pairs B and C. These modules drive all three Format-C cable pairs, so they are not equipped to receive inputs from other sender modules. The -TPS3C may not be connected together with any other sending modules. The -TPS3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The -TPS3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Design simplicity, ease of installation, unsurpassed flexibility, automatically fused power, exceptional hum rejection, low noise, and low distortion provide designers and installers the optimum choice in economical twisted pair products. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Audio Inputs Video Feeds Pair A; L (Left) Feeds Pair B; R (Right) Feeds Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs
Description
RDL, Radio Design Labs The -TPS3C modules are three-pair audio/video sending modules compatible with RDL® Format-C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect audio and video sources. The D- and DS- models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPS3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPS3C is constructed of stainless steel to coordinate with RDL Decora®-style stainless steel remote controls in commercial/industria l installations. The AF-TPS3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPS3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM- product connects to the twisted pair cable through a detachable terminal block. The -TPS3C modules feature an RCA phono NTSC or PAL video input and two RCA phono jack audio inputs, one for the left channel source and one for the right channel source. The unbalanced inputs are designed to receive standard -10 dBV consumer level audio signals. The buffered video source is routed to pair A. The buffered left and right line-level audio inputs are routed to cable pairs B and C. These modules drive all three Format-C cable pairs, so they are not equipped to receive inputs from other sender modules. The -TPS3C may not be connected together with any other sending modules. The -TPS3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The -TPS3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Design simplicity, ease of installation, unsurpassed flexibility, automatically fused power, exceptional hum rejection, low noise, and low distortion provide designers and installers the optimum choice in economical twisted pair products. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Audio Inputs Video Feeds Pair A; L (Left) Feeds Pair B; R (Right) Feeds Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs

Suppliers

Company
Product
Description
Supplier Links
Active Three-Pair Senders - D-TPS3C - Visual Sound, Inc.
Broomall, PA, USA
Active Three-Pair Senders
D-TPS3C
Active Three-Pair Senders D-TPS3C
RDL, Radio Design Labs The -TPS3C modules are three-pair audio/video sending modules compatible with RDL® Format-C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect audio and video sources. The D- and DS- models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPS3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPS3C is constructed of stainless steel to coordinate with RDL Decora®-style stainless steel remote controls in commercial/industria l installations. The AF-TPS3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPS3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM- product connects to the twisted pair cable through a detachable terminal block. The -TPS3C modules feature an RCA phono NTSC or PAL video input and two RCA phono jack audio inputs, one for the left channel source and one for the right channel source. The unbalanced inputs are designed to receive standard -10 dBV consumer level audio signals. The buffered video source is routed to pair A. The buffered left and right line-level audio inputs are routed to cable pairs B and C. These modules drive all three Format-C cable pairs, so they are not equipped to receive inputs from other sender modules. The -TPS3C may not be connected together with any other sending modules. The -TPS3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The -TPS3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED. RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Design simplicity, ease of installation, unsurpassed flexibility, automatically fused power, exceptional hum rejection, low noise, and low distortion provide designers and installers the optimum choice in economical twisted pair products. Video and Stereo Audio Over Single Twisted Pair Cable NTSC or PAL Video Two Unbalanced -10 dBV Phono Jack Audio Inputs Video Feeds Pair A; L (Left) Feeds Pair B; R (Right) Feeds Pair C Remote Powering through Twisted Pair Cable Fused Local Power Feeds all Connected Modules Local Power Input on Terminal Block Blue LED Indicates Module is Powered Utilizes All Three Format-C Signal Pairs Active Balanced Transmission Over Twisted Pairs

RDL, Radio Design Labs

The -TPS3C modules are three-pair audio/video sending modules compatible with RDL® Format-C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect audio and video sources. The D- and DS- models mount in RDL WB-1U and WB-2U wall boxes, or in standard U.S. electrical boxes. The D-TPS3C features a white front-panel laminate with gray lettering that matches RDL Decora®-style remote controls. The DS-TPS3C is constructed of stainless steel to coordinate with RDL Decora®-style stainless steel remote controls in commercial/industrial installations. The AF-TPS3C is an APPFLEX™ series product that is compatible with various APPFLEX wall-mount, cabinet-mount and tabletop enclosures. The EM-TPS3C is a 45mm square module that fits the European Modular mounting frames and cover plates. European electrical boxes are not sufficiently deep to accommodate RJ45 jacks and plugs, therefore the EM- product connects to the twisted pair cable through a detachable terminal block.
The -TPS3C modules feature an RCA phono NTSC or PAL video input and two RCA phono jack audio inputs, one for the left channel source and one for the right channel source. The unbalanced inputs are designed to receive standard -10 dBV consumer level audio signals. The buffered video source is routed to pair A. The buffered left and right line-level audio inputs are routed to cable pairs B and C. These modules drive all three Format-C cable pairs, so they are not equipped to receive inputs from other sender modules. The -TPS3C may not be connected together with any other sending modules. The -TPS3C may be powered directly from a 24 Vdc power supply using the rear-panel detachable terminal block. Local power connected to the module is also fed to all connected remote modules. The -TPS3C may be remotely powered through the twisted pair cable from any other module, signal distributor or RDL power inserter connected to the same twisted pair cable. Module power is indicated by a front-panel LED.
RDL Format-C provides quality balanced video transmission over long distances, and features superior audio performance that rivals or exceeds shielded wiring. Design simplicity, ease of installation, unsurpassed flexibility, automatically fused power, exceptional hum rejection, low noise, and low distortion provide designers and installers the optimum choice in economical twisted pair products.

  • Video and Stereo Audio Over Single Twisted Pair Cable
  • NTSC or PAL Video
  • Two Unbalanced -10 dBV Phono Jack Audio Inputs
  • Video Feeds Pair A; L (Left) Feeds Pair B; R (Right) Feeds Pair C
  • Remote Powering through Twisted Pair Cable
  • Fused Local Power Feeds all Connected Modules
  • Local Power Input on Terminal Block
  • Blue LED Indicates Module is Powered
  • Utilizes All Three Format-C Signal Pairs
  • Active Balanced Transmission Over Twisted Pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number D-TPS3C
Product Name Active Three-Pair Senders
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details