Biamp Systems, Ltd. Amplifiers, SCX Compatible Devices Tesira AMP-450P

Description
The Tesira AMP-450P is an AVB/TSN enabled, PoE+, four-channel amplifier. The output channels are software configurable, including selectable power versus channel count. The AMP-450P includes an internal limiter, and is capable of providing 3 watts of continuous power to all four channels. The Tesira AMP-450P is also capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier; 3W continuous power per channel Burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel PoE+ powered Class D amplifier topology Fanless operation Software-selectable power vs. channel count Includes internal limiter function Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira AMP-450P is an AVB/TSN enabled, PoE+, four-channel amplifier. The output channels are software configurable, including selectable power versus channel count. The AMP-450P includes an internal limiter, and is capable of providing 3 watts of continuous power to all four channels. The Tesira AMP-450P is also capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier; 3W continuous power per channel Burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel PoE+ powered Class D amplifier topology Fanless operation Software-selectable power vs. channel count Includes internal limiter function Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers, SCX Compatible Devices - Tesira AMP-450P - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers, SCX Compatible Devices
Tesira AMP-450P
Amplifiers, SCX Compatible Devices Tesira AMP-450P
The Tesira AMP-450P is an AVB/TSN enabled, PoE+, four-channel amplifier. The output channels are software configurable, including selectable power versus channel count. The AMP-450P includes an internal limiter, and is capable of providing 3 watts of continuous power to all four channels. The Tesira AMP-450P is also capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier; 3W continuous power per channel Burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel PoE+ powered Class D amplifier topology Fanless operation Software-selectable power vs. channel count Includes internal limiter function Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Tesira AMP-450P is an AVB/TSN enabled, PoE+, four-channel amplifier. The output channels are software configurable, including selectable power versus channel count. The AMP-450P includes an internal limiter, and is capable of providing 3 watts of continuous power to all four channels. The Tesira AMP-450P is also capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel.
Amplifier Power Calculator

  • Four channel amplifier; 3W continuous power per channel
  • Burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel
  • PoE+ powered
  • Class D amplifier topology
  • Fanless operation
  • Software-selectable power vs. channel count
  • Includes internal limiter function
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • LED indicators for power/status and amp status
  • Configurable via Tesira software
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Tesira AMP-450P
Product Name Amplifiers, SCX Compatible Devices
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-4030e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details