Visual Sound, Inc. 4-Channel Low Impedance Power Amplifier CX 404

Description
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry
Description
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry

Suppliers

Company
Product
Description
Supplier Links
4-Channel Low Impedance Power Amplifier - CX 404 - Visual Sound, Inc.
Broomall, PA, USA
4-Channel Low Impedance Power Amplifier
CX 404
4-Channel Low Impedance Power Amplifier CX 404
QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system. Three models that range in power from 170 watts to 450 watts per channel Compact size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Detachable Euro style input connectors DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation PowerWave switch-mode power supply technology for high performance and compact size Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs Barrier strip output connector Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection High-performance Class AB+B complementary bipolar output circuitry

QSC Audio Products, Inc.

The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high thermal capacity and unmatched reliability, the CX Series is the perfect solution to any permanently installed sound system.

  • Three models that range in power from 170 watts to 450 watts per channel
  • Compact size
  • Channels 1&2 and 3&4 bridgeable for maximum flexibility
  • Active Inrush Limiting eliminates AC inrush current
  • HD15 DataPort connector for QSControl computer control
  • Custom integrated security cover for tamper-proof installations
  • Zero-idle speed fan for low noise
  • 1 dB detented gain controls for fast and accurate gain settings
  • Detachable Euro style input connectors
  • DIP switch control for clip limiters, high pass filters, bridge-mono and parallel operation
  • PowerWave switch-mode power supply technology for high performance and compact size
  • Selectable high-pass filters protect speakers and prevent speaker transformer saturation minimal effect on program material
  • Comprehensive front panel indicators including signal, clip, protect and bridge-mono and parallel-input LEDs
  • Barrier strip output connector
  • Comprehensive protection circuitry including DC, infrasonic, thermal overload and short circuit protection
  • High-performance Class AB+B complementary bipolar output circuitry
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CX 404
Product Name 4-Channel Low Impedance Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
6-Channel Class D Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - XD600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details