Visual Sound, Inc. Multi-Channel Amplifier CM2208

Description
Crest Audio, Inc. Application: Crest Audio's CM Series amplifiers open new horizons for professionals requiring a sonically superior, multi-channel amplifier. Anywhere performance, functionality and rack-space economy are system design considerations, the CM 2204 & CM 2208 are your choice. Design Focus: The CM amplifier series drives 4 or 8 independent channels into low impedance or 70 Volt loads. With this advanced amplifier architecture, there is no need to select the load impedance. Each channel can drive 4 Ohms and up for flexible system configuration. Sonics are outstanding, and the price enables use in a multitude of applications. High efficiency allows up to 8 channels in a space-saving 2U rack height. A switch allows selection of 0.775 Volt sensitivity or x40 gain. A high-pass filter is selectable per channel. 100 and 50 Volt operation is supported with our CMx accessory. Power into 4 Ohm - 150 W x 8 Power into 8 Ohm - 220 W x 8 Power @ 70V - 220 W x 8 Multi-load architecture allows low impedance or 70 Volt operation without select switch (100 or 50 Volt output operation with CMx accessory) Low mains current draw Compact design allows up to 8 channels in a 2U rack space Low weight Cost-effective for many multi-channel applications Flexible configuration Easy set-up CM Series Protection Circuits ACL™ (Active Clip Limiting) automatically reduces gain at the onset of clipping to prevent amplifier and load damage IGM™ (Instantaneous Gain Modulation) monitors load current to protect against overloading AUTORAMP™ gradually increases gain when the amplifier is turned on, preventing abrupt turn-on level Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turnon/off transient and sub/ultrasonic input Five-year warranty
Description
Crest Audio, Inc. Application: Crest Audio's CM Series amplifiers open new horizons for professionals requiring a sonically superior, multi-channel amplifier. Anywhere performance, functionality and rack-space economy are system design considerations, the CM 2204 & CM 2208 are your choice. Design Focus: The CM amplifier series drives 4 or 8 independent channels into low impedance or 70 Volt loads. With this advanced amplifier architecture, there is no need to select the load impedance. Each channel can drive 4 Ohms and up for flexible system configuration. Sonics are outstanding, and the price enables use in a multitude of applications. High efficiency allows up to 8 channels in a space-saving 2U rack height. A switch allows selection of 0.775 Volt sensitivity or x40 gain. A high-pass filter is selectable per channel. 100 and 50 Volt operation is supported with our CMx accessory. Power into 4 Ohm - 150 W x 8 Power into 8 Ohm - 220 W x 8 Power @ 70V - 220 W x 8 Multi-load architecture allows low impedance or 70 Volt operation without select switch (100 or 50 Volt output operation with CMx accessory) Low mains current draw Compact design allows up to 8 channels in a 2U rack space Low weight Cost-effective for many multi-channel applications Flexible configuration Easy set-up CM Series Protection Circuits ACL™ (Active Clip Limiting) automatically reduces gain at the onset of clipping to prevent amplifier and load damage IGM™ (Instantaneous Gain Modulation) monitors load current to protect against overloading AUTORAMP™ gradually increases gain when the amplifier is turned on, preventing abrupt turn-on level Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turnon/off transient and sub/ultrasonic input Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Amplifier - CM2208 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Channel Amplifier
CM2208
Multi-Channel Amplifier CM2208
Crest Audio, Inc. Application: Crest Audio's CM Series amplifiers open new horizons for professionals requiring a sonically superior, multi-channel amplifier. Anywhere performance, functionality and rack-space economy are system design considerations, the CM 2204 & CM 2208 are your choice. Design Focus: The CM amplifier series drives 4 or 8 independent channels into low impedance or 70 Volt loads. With this advanced amplifier architecture, there is no need to select the load impedance. Each channel can drive 4 Ohms and up for flexible system configuration. Sonics are outstanding, and the price enables use in a multitude of applications. High efficiency allows up to 8 channels in a space-saving 2U rack height. A switch allows selection of 0.775 Volt sensitivity or x40 gain. A high-pass filter is selectable per channel. 100 and 50 Volt operation is supported with our CMx accessory. Power into 4 Ohm - 150 W x 8 Power into 8 Ohm - 220 W x 8 Power @ 70V - 220 W x 8 Multi-load architecture allows low impedance or 70 Volt operation without select switch (100 or 50 Volt output operation with CMx accessory) Low mains current draw Compact design allows up to 8 channels in a 2U rack space Low weight Cost-effective for many multi-channel applications Flexible configuration Easy set-up CM Series Protection Circuits ACL™ (Active Clip Limiting) automatically reduces gain at the onset of clipping to prevent amplifier and load damage IGM™ (Instantaneous Gain Modulation) monitors load current to protect against overloading AUTORAMP™ gradually increases gain when the amplifier is turned on, preventing abrupt turn-on level Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turnon/off transient and sub/ultrasonic input Five-year warranty

Crest Audio, Inc.

Application: Crest Audio's CM Series amplifiers open new horizons for professionals requiring a sonically superior, multi-channel amplifier. Anywhere performance, functionality and rack-space economy are system design considerations, the CM 2204 & CM 2208 are your choice. Design Focus: The CM amplifier series drives 4 or 8 independent channels into low impedance or 70 Volt loads. With this advanced amplifier architecture, there is no need to select the load impedance. Each channel can drive 4 Ohms and up for flexible system configuration. Sonics are outstanding, and the price enables use in a multitude of applications. High efficiency allows up to 8 channels in a space-saving 2U rack height. A switch allows selection of 0.775 Volt sensitivity or x40 gain. A high-pass filter is selectable per channel. 100 and 50 Volt operation is supported with our CMx accessory.

  • Power into 4 Ohm - 150 W x 8
  • Power into 8 Ohm - 220 W x 8
  • Power @ 70V - 220 W x 8
  • Multi-load architecture allows low impedance or 70 Volt operation without select switch (100 or 50 Volt output operation with CMx accessory)
  • Low mains current draw
  • Compact design allows up to 8 channels in a 2U rack space
  • Low weight
  • Cost-effective for many multi-channel applications
  • Flexible configuration
  • Easy set-up
  • CM Series Protection Circuits
  • ACL™ (Active Clip Limiting) automatically reduces gain at the onset of clipping to prevent amplifier and load damage
  • IGM™ (Instantaneous Gain Modulation) monitors load current to protect against overloading
  • AUTORAMP™ gradually increases gain when the amplifier is turned on, preventing abrupt turn-on level
  • Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turnon/off transient and sub/ultrasonic input
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CM2208
Product Name Multi-Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details