Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP4120T

Description
REVAMP4120T is a professional 4-channel digital power amplifier with 4 x 120 watts output power @ 100 volt (or @ 4 ohms), but the unit is also bridgeable to 2 x 240 watts @ 100 volt (or @ 4 ohms). The unit incorporates a highly efficient SMPS power supply, outputs with efficient Class D output topology and output transformers. REVAMP4120T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a build-in 250 Hz HP-filter to optimize the system for use on horn speakers if needed. Each pair of outputs can be bridged to give you 2 x 240 watts of output power.
Datasheet
Description
REVAMP4120T is a professional 4-channel digital power amplifier with 4 x 120 watts output power @ 100 volt (or @ 4 ohms), but the unit is also bridgeable to 2 x 240 watts @ 100 volt (or @ 4 ohms). The unit incorporates a highly efficient SMPS power supply, outputs with efficient Class D output topology and output transformers. REVAMP4120T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a build-in 250 Hz HP-filter to optimize the system for use on horn speakers if needed. Each pair of outputs can be bridged to give you 2 x 240 watts of output power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP4120T
Commercial Audio Power Amplifiers REVAMP4120T
REVAMP4120T is a professional 4-channel digital power amplifier with 4 x 120 watts output power @ 100 volt (or @ 4 ohms), but the unit is also bridgeable to 2 x 240 watts @ 100 volt (or @ 4 ohms). The unit incorporates a highly efficient SMPS power supply, outputs with efficient Class D output topology and output transformers. REVAMP4120T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency. In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a build-in 250 Hz HP-filter to optimize the system for use on horn speakers if needed. Each pair of outputs can be bridged to give you 2 x 240 watts of output power.

REVAMP4120T is a professional 4-channel digital power amplifier with 4 x 120 watts output power @ 100 volt (or @ 4 ohms), but the unit is also bridgeable to 2 x 240 watts @ 100 volt (or @ 4 ohms). The unit incorporates a highly efficient SMPS power supply, outputs with efficient Class D output topology and output transformers.

REVAMP4120T is the ideal amplifier for applications with 4 zones in mono, 2 zones in stereo or even bridged dual mono or bridged stereo systems. This amplifier contains an intelligent variable speed cooling fan that only will be activated in case of emergency.

In order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a build-in 250 Hz HP-filter to optimize the system for use on horn speakers if needed. Each pair of outputs can be bridged to give you 2 x 240 watts of output power.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP4120T
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - REVAMP1120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details