Visual Sound, Inc. 8" Coaxial Loudspeakers, 16 watt (UL Listed) 25/70.7V-4W xfmr C803AT72

Description
Atlas Sound Model C803AT72, A high-quality 16-watt loud speaker with a factory-installed 25/70.7V 4W linematching transformer Model C803AT72 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Description
Atlas Sound Model C803AT72, A high-quality 16-watt loud speaker with a factory-installed 25/70.7V 4W linematching transformer Model C803AT72 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Loudspeakers, 16 watt (UL Listed) 25/70.7V-4W xfmr
C803AT72
8" Coaxial Loudspeakers, 16 watt (UL Listed) 25/70.7V-4W xfmr C803AT72
Atlas Sound Model C803AT72, A high-quality 16-watt loud speaker with a factory-installed 25/70.7V 4W linematching transformer Model C803AT72 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Atlas Sound

Model C803AT72, A high-quality 16-watt loud speaker with a factory-installed 25/70.7V 4W linematching transformer

Model C803AT72 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft.

  • Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use
  • Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker
  • Offers Proven Performance with Wide Frequency Response
  • Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C803AT72
Product Name 8" Coaxial Loudspeakers, 16 watt (UL Listed) 25/70.7V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details