Transducers USA, Inc. Standard Speaker

Description
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.
Description
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Suppliers

Company
Product
Description
Supplier Links
Standard Speaker -  - Transducers USA, Inc.
Elk Grove Village, IL, United States
Standard Speaker
Standard Speaker
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components. Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA. In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic components.
Products are manufactured in ISO-9000 and RoHS certified facilities in Asia. Transducers USA provides customer support and engineering assistance from their local headquarters in Elk Grove Village, IL. Over 1,300 production workers and 100 specialized audio engineers support Transducers USA.
In addition to hundreds of standard audible signal devices, custom products are also available at Transducers USA, based on either a customer’s design or one created by Transducers USA engineers. CAD drawings and tooling will be provided at no charge for qualified orders.

Supplier's Site

Technical Specifications

  Transducers USA, Inc.
Product Category Speakers
Product Name Standard Speaker
Nominal Power 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - PROGRAMME 30T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Sensitivity 86 dB
Frequency Response 50 to 20000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details