Audio Products International Corp. CF-30 Tower Speaker

Description
The CF-30 may be a compact tower, but the sound is anything but small. With two 5.5-inch woofers and a 1" hyperbolic dome tweeter, it has the punch that makes everything you listen to, from music to movies or games, come alive. High-grade black ash finish; gloss black baffle Deep bass from two 5.5-inch woofers with Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter help you hear details you've never before noticed Big tower sound without the big tower. That's what the CF-30 delivers. Standing just 36 inches tall, this speaker offers surprising power and clarity. It's the ideal solution when space is at a premium. The black ash cabinets with high gloss black baffle and the gold plated 5-way binding posts reflect our attention to detail. This is one speaker that looks every bit as good as it sounds.
Datasheet
Description
The CF-30 may be a compact tower, but the sound is anything but small. With two 5.5-inch woofers and a 1" hyperbolic dome tweeter, it has the punch that makes everything you listen to, from music to movies or games, come alive. High-grade black ash finish; gloss black baffle Deep bass from two 5.5-inch woofers with Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter help you hear details you've never before noticed Big tower sound without the big tower. That's what the CF-30 delivers. Standing just 36 inches tall, this speaker offers surprising power and clarity. It's the ideal solution when space is at a premium. The black ash cabinets with high gloss black baffle and the gold plated 5-way binding posts reflect our attention to detail. This is one speaker that looks every bit as good as it sounds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF-30 Tower Speaker -  - Audio Products International Corp.
Scarborough, Ontario, Canada
CF-30 Tower Speaker
CF-30 Tower Speaker
The CF-30 may be a compact tower, but the sound is anything but small. With two 5.5-inch woofers and a 1" hyperbolic dome tweeter, it has the punch that makes everything you listen to, from music to movies or games, come alive. High-grade black ash finish; gloss black baffle Deep bass from two 5.5-inch woofers with Ribbed Elliptical Surround Clear, accurate highs from aluminum dome tweeter help you hear details you've never before noticed Big tower sound without the big tower. That's what the CF-30 delivers. Standing just 36 inches tall, this speaker offers surprising power and clarity. It's the ideal solution when space is at a premium. The black ash cabinets with high gloss black baffle and the gold plated 5-way binding posts reflect our attention to detail. This is one speaker that looks every bit as good as it sounds.

The CF-30 may be a compact tower, but the sound is anything but small. With two 5.5-inch woofers and a 1" hyperbolic dome tweeter, it has the punch that makes everything you listen to, from music to movies or games, come alive.

  • High-grade black ash finish; gloss black baffle
  • Deep bass from two 5.5-inch woofers with Ribbed Elliptical Surround
  • Clear, accurate highs from aluminum dome tweeter help you hear details you've never before noticed

Big tower sound without the big tower. That's what the CF-30 delivers. Standing just 36 inches tall, this speaker offers surprising power and clarity. It's the ideal solution when space is at a premium. The black ash cabinets with high gloss black baffle and the gold plated 5-way binding posts reflect our attention to detail. This is one speaker that looks every bit as good as it sounds.

Supplier's Site Datasheet

Technical Specifications

  Audio Products International Corp.
Product Category Speakers
Product Name CF-30 Tower Speaker
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Speakers - PLS-75F25AL04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details