RS Components, Ltd. Speakers 526813

Description
Visaton 2950 Horn Speaker
Request a Quote
Description
Visaton 2950 Horn Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526813
Speakers 526813
Visaton 2950 Horn Speaker

Visaton 2950 Horn Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526813
Product Name Speakers
SPL 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details