Visual Sound, Inc. Classic Series PA Mixer Amplifiers C10

Description
Bogen Communications, Inc. The Bogen Classic Series Models C10 and C20 offer dependable performance and flexibility. The C10 is rated at 10 watts. The C20 is rated at 20 watts. Screw terminal connections are provided for 600 ohm @ 1 volt and 8 ohm at 1 watt. A level control is also provided on the rear panel. The Classic Series is designed with discreet complementary transistor circuitry to assure maximum reliability of power output stages. * 4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.
Description
Bogen Communications, Inc. The Bogen Classic Series Models C10 and C20 offer dependable performance and flexibility. The C10 is rated at 10 watts. The C20 is rated at 20 watts. Screw terminal connections are provided for 600 ohm @ 1 volt and 8 ohm at 1 watt. A level control is also provided on the rear panel. The Classic Series is designed with discreet complementary transistor circuitry to assure maximum reliability of power output stages. * 4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Suppliers

Company
Product
Description
Supplier Links
Classic Series PA Mixer Amplifiers - C10 - Visual Sound, Inc.
Broomall, PA, USA
Classic Series PA Mixer Amplifiers
C10
Classic Series PA Mixer Amplifiers C10
Bogen Communications, Inc. The Bogen Classic Series Models C10 and C20 offer dependable performance and flexibility. The C10 is rated at 10 watts. The C20 is rated at 20 watts. Screw terminal connections are provided for 600 ohm @ 1 volt and 8 ohm at 1 watt. A level control is also provided on the rear panel. The Classic Series is designed with discreet complementary transistor circuitry to assure maximum reliability of power output stages. * 4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Bogen Communications, Inc.

The Bogen Classic Series Models C10 and C20 offer dependable performance and flexibility. The C10 is rated at 10 watts. The C20 is rated at 20 watts. Screw terminal connections are provided for 600 ohm @ 1 volt and 8 ohm at 1 watt. A level control is also provided on the rear panel. The Classic Series is designed with discreet complementary transistor circuitry to assure maximum reliability of power output stages. * 4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C10
Product Name Classic Series PA Mixer Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details