PVA-30 OPTIONAL AMPLIFIER --
Patlite (USA) Corporation
PVA-30 Optional Amplifier
Description
Optional Amplifier
-
Patlite (USA) Corporation
Datasheet
Description
Optional Amplifier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Audio Amplifiers and Preamplifiers |
|
Product Number
|
PVA-30 Optional Amplifier |
|
Type
|
Audio Amplifier
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Type
Audio Amplifier
Continuous Power
1250 watts
Number of Channels
2 #
View Details
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0160 MHz
View Details
Type
Preamplifier
Frequency Response
6.00E-7 MHz
Output Gain
-0.2000 dB
View Details
Type
Audio Amplifier
Amplifier Class
Class D
Frequency Response
6.00E-6 to 0.0300 MHz
View Details