JL Audio, Inc. 4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω MHD600/4

Description
This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality.
Description
This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality.

Suppliers

Company
Product
Description
Supplier Links
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - MHD600/4 - JL Audio, Inc.
Miramar, FL, USA
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω
MHD600/4
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω MHD600/4
This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality.

This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MHD600/4
Product Name 4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423AEFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers