Visual Sound, Inc. Alpha Concept Loudspeaker alpha X-1/60

Description
Dynacord The alpha X1 is concepted as a 3-way cabinet in columnar design and serves as mid/hi component in the large sound reinforcement system alpha. In conjunction with alpha B3 the recommended active crossover frequency is 100 Hz. In the LO-MID range between 100 Hz and 800 Hz two DL 15 X loudspeaker chassis work into a LO-MID short horn. The HI-MID range between 800 Hz and 8 kHz is radiated by a Constant Directivity horn HP 640 and a 2" driver DH 1A. The HI range beyond 8 kHz is reproduced by two ring radiators HFR 2508. The alpha X1 is equipped with a passive crossover in the HI range (HI-MID + HI) for 2-way operation. The active 2-way mode can be switched to active 3-way via a slide switch. Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches or halogen lamp protection in all operational modes. The alpha X1 connector panel uses 8-pole Speakon connectors. The alpha X1 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. A powder coated steel grille protects the speaker front.
Description
Dynacord The alpha X1 is concepted as a 3-way cabinet in columnar design and serves as mid/hi component in the large sound reinforcement system alpha. In conjunction with alpha B3 the recommended active crossover frequency is 100 Hz. In the LO-MID range between 100 Hz and 800 Hz two DL 15 X loudspeaker chassis work into a LO-MID short horn. The HI-MID range between 800 Hz and 8 kHz is radiated by a Constant Directivity horn HP 640 and a 2" driver DH 1A. The HI range beyond 8 kHz is reproduced by two ring radiators HFR 2508. The alpha X1 is equipped with a passive crossover in the HI range (HI-MID + HI) for 2-way operation. The active 2-way mode can be switched to active 3-way via a slide switch. Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches or halogen lamp protection in all operational modes. The alpha X1 connector panel uses 8-pole Speakon connectors. The alpha X1 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. A powder coated steel grille protects the speaker front.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Alpha Concept Loudspeaker
alpha X-1/60
Alpha Concept Loudspeaker alpha X-1/60
Dynacord The alpha X1 is concepted as a 3-way cabinet in columnar design and serves as mid/hi component in the large sound reinforcement system alpha. In conjunction with alpha B3 the recommended active crossover frequency is 100 Hz. In the LO-MID range between 100 Hz and 800 Hz two DL 15 X loudspeaker chassis work into a LO-MID short horn. The HI-MID range between 800 Hz and 8 kHz is radiated by a Constant Directivity horn HP 640 and a 2" driver DH 1A. The HI range beyond 8 kHz is reproduced by two ring radiators HFR 2508. The alpha X1 is equipped with a passive crossover in the HI range (HI-MID + HI) for 2-way operation. The active 2-way mode can be switched to active 3-way via a slide switch. Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches or halogen lamp protection in all operational modes. The alpha X1 connector panel uses 8-pole Speakon connectors. The alpha X1 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. A powder coated steel grille protects the speaker front.

Dynacord

The alpha X1 is concepted as a 3-way cabinet in columnar design and serves as mid/hi component in the large sound reinforcement system alpha. In conjunction with alpha B3 the recommended active crossover frequency is 100 Hz. In the LO-MID range between 100 Hz and 800 Hz two DL 15 X loudspeaker chassis work into a LO-MID short horn. The HI-MID range between 800 Hz and 8 kHz is radiated by a Constant Directivity horn HP 640 and a 2" driver DH 1A. The HI range beyond 8 kHz is reproduced by two ring radiators HFR 2508.
The alpha X1 is equipped with a passive crossover in the HI range (HI-MID + HI) for 2-way operation. The active 2-way mode can be switched to active 3-way via a slide switch. Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches or halogen lamp protection in all operational modes. The alpha X1 connector panel uses 8-pole Speakon connectors. The alpha X1 cabinet is made of Mediapan 19 mm. All corner joints and braces are grooved and glued. The cabinet surface is varnished in black. A powder coated steel grille protects the speaker front.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number alpha X-1/60
Product Name Alpha Concept Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details