Takex America, Inc. Sensor Speaker PV-12E

Description
Description The PV-12E sensor speaker is designed to play a recorded message when the 12m PIR sensor detects the movement of people or vehicles. Common applications include welcoming messages at building entrances, or alarm or warning messages at construction sites and other dangerous areas. Features Genuine Speech Synthesis Device with PIR Sensor Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use
Datasheet
Description
Description The PV-12E sensor speaker is designed to play a recorded message when the 12m PIR sensor detects the movement of people or vehicles. Common applications include welcoming messages at building entrances, or alarm or warning messages at construction sites and other dangerous areas. Features Genuine Speech Synthesis Device with PIR Sensor Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Speaker - PV-12E - Takex America, Inc.
San Jose, CA, United States
Sensor Speaker
PV-12E
Sensor Speaker PV-12E
Description The PV-12E sensor speaker is designed to play a recorded message when the 12m PIR sensor detects the movement of people or vehicles. Common applications include welcoming messages at building entrances, or alarm or warning messages at construction sites and other dangerous areas. Features Genuine Speech Synthesis Device with PIR Sensor Easily record your own message (up to 8 seconds) using built-in Microphone Memory Back up for 20 days without power Horn Speaker Type 100dB/1m (max) Suitable for Indoor/Outdoor Use

Description

The PV-12E sensor speaker is designed to play a recorded message when the 12m PIR sensor detects the movement of people or vehicles. Common applications include welcoming messages at building entrances, or alarm or warning messages at construction sites and other dangerous areas.

Features

  • Genuine Speech Synthesis Device with PIR Sensor
  • Easily record your own message (up to 8 seconds) using built-in Microphone
  • Memory Back up for 20 days without power
  • Horn Speaker Type 100dB/1m (max)
  • Suitable for Indoor/Outdoor Use
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Speakers
Product Number PV-12E
Product Name Sensor Speaker
Features Outdoor; Digital
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details