RS Components, Ltd. Miniature Speakers 1812079

Description
Visaton K 14.25, 8 ohm Miniature Speaker
Request a Quote
Description
Visaton K 14.25, 8 ohm Miniature Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 1812079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
1812079
Miniature Speakers 1812079
Visaton K 14.25, 8 ohm Miniature Speaker

Visaton K 14.25, 8 ohm Miniature Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1812079
Product Name Miniature Speakers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details