Federal Signal Corporation - Industrial Signaling and Systems Sounder, AV1-LED, 24VDC K8591002A-03

Description
Home // Signaling // Sounder, AV1-LED, 24VDC
Request a Quote
Description
Home // Signaling // Sounder, AV1-LED, 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Sounder, AV1-LED, 24VDC
K8591002A-03
Sounder, AV1-LED, 24VDC K8591002A-03
Home // Signaling // Sounder, AV1-LED, 24VDC

Home // Signaling // Sounder, AV1-LED, 24VDC

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number K8591002A-03
Product Name Sounder, AV1-LED, 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details