Visaton Speakers & Transducers WL 13 NR - 100 V

Description
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V
Datasheet
Description
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WL 13 NR - 100 V
Speakers & Transducers WL 13 NR - 100 V
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V

Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WL 13 NR - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details