Federal Signal Corporation - Industrial Signaling and Systems 300X SelecTone® Explosion-Proof 15W Amplified Speakers 300X-120-240

Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300X-120-240 is a 15 W amplified speaker designed for emergency notification and public address in high-noise, hazardous environments. It features a cast copper-free aluminum housing with a spun aluminum projector, a tool-less rear cover, and a Type 4X, IP66 enclosure sealed with powder-coat paint and stainless steel hardware. Operates on 120/240 Vac at 50/60 Hz with an operating current of 0.22 A and standby current of 80 mA. Sound output is rated at 110 dBa at 10 ft (120 dBa at 1 m). Certified for Class I, Division 1 and 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; and Class III hazardous locations with T6 temperature rating at 66°C. UL and cUL listed, CSFM approved, and meets UL 1480 intelligibility requirements. Dimensions are 17.0 in height, 13.1 in width, and 16.3 in depth. Net weight is 16.3 lb (7.4 kg).

Datasheet Summary
Powered by GS/AI

The 300X-120-240 is a 15 W amplified speaker designed for emergency notification and public address in high-noise, hazardous environments. It features a cast copper-free aluminum housing with a spun aluminum projector, a tool-less rear cover, and a Type 4X, IP66 enclosure sealed with powder-coat paint and stainless steel hardware. Operates on 120/240 Vac at 50/60 Hz with an operating current of 0.22 A and standby current of 80 mA. Sound output is rated at 110 dBa at 10 ft (120 dBa at 1 m). Certified for Class I, Division 1 and 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; and Class III hazardous locations with T6 temperature rating at 66°C. UL and cUL listed, CSFM approved, and meets UL 1480 intelligibility requirements. Dimensions are 17.0 in height, 13.1 in width, and 16.3 in depth. Net weight is 16.3 lb (7.4 kg).

Suppliers

Company
Product
Description
Supplier Links
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300X SelecTone® Explosion-Proof 15W Amplified Speakers
300X-120-240
300X SelecTone® Explosion-Proof 15W Amplified Speakers 300X-120-240
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
  • Available in 24VAC/DC and 120/240VAC
  • Digital Signal Amplification
  • Cast copper free aluminum housing, spun aluminum projector
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Fused input and output
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • CSFM Approved
  • UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III

Features

Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300X-120-240
Product Name 300X SelecTone® Explosion-Proof 15W Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details