JL Audio, Inc. Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Dark Gray / Red Carpet (1000 W, 3 Ω) - Ported Enclosure HO112R-W7

Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.
Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Dark Gray / Red Carpet (1000 W, 3 Ω) - Ported Enclosure - HO112R-W7 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Dark Gray / Red Carpet (1000 W, 3 Ω) - Ported Enclosure
HO112R-W7
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Dark Gray / Red Carpet (1000 W, 3 Ω) - Ported Enclosure HO112R-W7
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number HO112R-W7
Product Name Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Dark Gray / Red Carpet (1000 W, 3 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω) - M770-ETX-CG-WH - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details