Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker HSi 480

Description
Pivoting 1-inch Boston designed Kortec tweeter 8" Boston Deep Channel® Design woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR8
Datasheet
Description
Pivoting 1-inch Boston designed Kortec tweeter 8" Boston Deep Channel® Design woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
HSi 480
Home Audio, In-Ceiling Speaker HSi 480
Pivoting 1-inch Boston designed Kortec tweeter 8" Boston Deep Channel® Design woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCBR8

Pivoting 1-inch Boston designed Kortec tweeter
8" Boston Deep Channel® Design woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Reduced Bezel Design for seamless integration with the wall or ceiling
Magnetic grilles for easy installation
Optional new construction bracket NCBR8

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi 480
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details
Speakers - PSR23N50ATRK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details