RS Components, Ltd. Speakers 7755035

Description
Visaton DX 4 x 6, 4 ohm Speaker
Request a Quote
Description
Visaton DX 4 x 6, 4 ohm Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 7755035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
7755035
Speakers 7755035
Visaton DX 4 x 6, 4 ohm Speaker

Visaton DX 4 x 6, 4 ohm Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7755035
Product Name Speakers
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details