Visaton Speakers & Transducers TW 70 - 8 Ohm

Description
Speakers & Transducers Cone tweeter, sealed rear, 800 20000 Hz, 8 Ohm, 1500Hz
Datasheet
Description
Speakers & Transducers Cone tweeter, sealed rear, 800 20000 Hz, 8 Ohm, 1500Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TW 70 - 8 Ohm
Speakers & Transducers TW 70 - 8 Ohm
Speakers & Transducers Cone tweeter, sealed rear, 800 20000 Hz, 8 Ohm, 1500Hz

Speakers & Transducers Cone tweeter, sealed rear, 800 20000 Hz, 8 Ohm, 1500Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TW 70 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details