Biamp Systems, Ltd. MVP Series II Dual 15" Trapazoidal Loudspeaker MVP-215HO

Description
The MVP215HO is a two-way, full-range loudspeaker system. Outfitted with dual cast frame 15-inch drivers the enclosure's substantial low-end performance allows the unit to easily provide full-bandwidth sound reinforcement without the use of subwoofers, while its overall height is such that it can effortlessly project over the tops of crowds. Central to the MVP215HO is a bass-ported design and a one-piece 90x40 large format molded horn section housing Community's new proprietary HF20 compression driver. Just like all the other MVPII Series, the MVP215HO offers a Dyna- Tech Driver Protection System automatically monitoring high frequen- cy performance. The Thermal-Link circuit is designed to automatically adjust to the constantly changing protective threshold unique to a given application based upon driver temperature. Solid-state and self-reset- ting, this safeguarding network guarantees that each enclosure can remain running at maximum output, without risk of speaker damage. External corner protectors, recessed steel handles, rigging points, rubber feet, a 16-gauge steel grille, ¼" and locking connectors are all found on each MVP215HO enclosure. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 14 kHz (+/-6dB) Max Input Ratings: 400W continuous, 1000W Program Maximum Output: 121 dB SPL / 131 dB SPL (peak) Nominal Impedance: 4 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (2) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (6) 5/16-18 hanging point inserts Weight: 86 lb. / 42.5 kg
Datasheet
Description
The MVP215HO is a two-way, full-range loudspeaker system. Outfitted with dual cast frame 15-inch drivers the enclosure's substantial low-end performance allows the unit to easily provide full-bandwidth sound reinforcement without the use of subwoofers, while its overall height is such that it can effortlessly project over the tops of crowds. Central to the MVP215HO is a bass-ported design and a one-piece 90x40 large format molded horn section housing Community's new proprietary HF20 compression driver. Just like all the other MVPII Series, the MVP215HO offers a Dyna- Tech Driver Protection System automatically monitoring high frequen- cy performance. The Thermal-Link circuit is designed to automatically adjust to the constantly changing protective threshold unique to a given application based upon driver temperature. Solid-state and self-reset- ting, this safeguarding network guarantees that each enclosure can remain running at maximum output, without risk of speaker damage. External corner protectors, recessed steel handles, rigging points, rubber feet, a 16-gauge steel grille, ¼" and locking connectors are all found on each MVP215HO enclosure. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 14 kHz (+/-6dB) Max Input Ratings: 400W continuous, 1000W Program Maximum Output: 121 dB SPL / 131 dB SPL (peak) Nominal Impedance: 4 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (2) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (6) 5/16-18 hanging point inserts Weight: 86 lb. / 42.5 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVP Series II Dual 15
Berlin, CT, USA
MVP Series II Dual 15" Trapazoidal Loudspeaker
49607
MVP Series II Dual 15" Trapazoidal Loudspeaker 49607
The MVP215HO is a two-way, full-range loudspeaker system. Outfitted with dual cast frame 15-inch drivers the enclosure's substantial low-end performance allows the unit to easily provide full-bandwidth sound reinforcement without the use of subwoofers, while its overall height is such that it can effortlessly project over the tops of crowds. Central to the MVP215HO is a bass-ported design and a one-piece 90x40 large format molded horn section housing Community's new proprietary HF20 compression driver. Just like all the other MVPII Series, the MVP215HO offers a Dyna- Tech Driver Protection System automatically monitoring high frequen- cy performance. The Thermal-Link circuit is designed to automatically adjust to the constantly changing protective threshold unique to a given application based upon driver temperature. Solid-state and self-reset- ting, this safeguarding network guarantees that each enclosure can remain running at maximum output, without risk of speaker damage. External corner protectors, recessed steel handles, rigging points, rubber feet, a 16-gauge steel grille, ¼" and locking connectors are all found on each MVP215HO enclosure. Loudspeaker Type: Two-way, full-range Operating Range: 60 Hz - 14 kHz (+/-6dB) Max Input Ratings: 400W continuous, 1000W Program Maximum Output: 121 dB SPL / 131 dB SPL (peak) Nominal Impedance: 4 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (2) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (6) 5/16-18 hanging point inserts Weight: 86 lb. / 42.5 kg

The MVP215HO is a two-way, full-range loudspeaker system. Outfitted with dual cast frame 15-inch drivers the enclosure's substantial low-end performance allows the unit to easily provide full-bandwidth sound reinforcement without the use of subwoofers, while its overall height is such that it can effortlessly project over the tops of crowds. Central to the MVP215HO is a bass-ported design and a one-piece 90x40 large format molded horn section housing Community's new proprietary HF20 compression driver.
Just like all the other MVPII Series, the MVP215HO offers a Dyna- Tech Driver Protection System automatically monitoring high frequen- cy performance. The Thermal-Link circuit is designed to automatically adjust to the constantly changing protective threshold unique to a given application based upon driver temperature. Solid-state and self-reset- ting, this safeguarding network guarantees that each enclosure can remain running at maximum output, without risk of speaker damage.
External corner protectors, recessed steel handles, rigging points, rubber feet, a 16-gauge steel grille, ¼" and locking connectors are all found on each MVP215HO enclosure.
Loudspeaker Type: Two-way, full-range
Operating Range: 60 Hz - 14 kHz (+/-6dB)
Max Input Ratings: 400W continuous, 1000W Program
Maximum Output: 121 dB SPL / 131 dB SPL (peak)
Nominal Impedance: 4 Ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Drivers: LF (2) 15", HF (1) HF20 compression driver
Input Connection: (2) 1/4" jacks, (2) Locking Connectors
Controls: Mid-Range Boost Switch
Mounting / Rigging Provisions: (6) 5/16-18 hanging point inserts
Weight: 86 lb. / 42.5 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49607
Product Name MVP Series II Dual 15" Trapazoidal Loudspeaker
SPL 131 dB
Nominal Power 400 watts
Sensitivity 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Low Impedance Loudspeaker - MASK2 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details