RS Components, Ltd.
Miniature Speakers
276773
Description
PUI Audio SMS-1508MS-2-R
Request a Quote
Email Supplier
Description
PUI Audio SMS-1508MS-2-R
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
276773 |
|
Product Name
|
Miniature Speakers |
|
SPL
|
92 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Impedance
8 ohms
Frequency Response
10000 Hz
Size
3.39 inch (86 mm)
View Details
SPL
84 dB
Impedance
4 ohms
Frequency Response
15000 Hz
View Details