Federal Signal Corporation - Industrial Signaling and Systems 300GC SelecTone® Amplified Speakers 300GC-240

Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300GC-240 is a 15W amplified speaker designed for crisp tones, digital voice messages, and public address in high-noise environments. It features a cast copper-free aluminum housing with powder-coated, dust- and moisture-proof sealing, rated Type 3R and IP54, and is UL and cUL listed. Operating at 240 Vac, it draws 0.15 A and produces 110 dBa at 10 ft (120 dBa at 1 m). The unit measures 12.40 in high, 7.90 in wide, and 8.50 in deep, weighs 5.5 lb, and operates from -67°F to 150°F. It includes a built-in adjustable gain control and fused input/output.

Datasheet Summary
Powered by GS/AI

The 300GC-240 is a 15W amplified speaker designed for crisp tones, digital voice messages, and public address in high-noise environments. It features a cast copper-free aluminum housing with powder-coated, dust- and moisture-proof sealing, rated Type 3R and IP54, and is UL and cUL listed. Operating at 240 Vac, it draws 0.15 A and produces 110 dBa at 10 ft (120 dBa at 1 m). The unit measures 12.40 in high, 7.90 in wide, and 8.50 in deep, weighs 5.5 lb, and operates from -67°F to 150°F. It includes a built-in adjustable gain control and fused input/output.

Suppliers

Company
Product
Description
Supplier Links
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300GC SelecTone® Amplified Speakers
300GC-240
300GC SelecTone® Amplified Speakers 300GC-240
Available in 24VAC/DC, 120VAC and 240VAC Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector Digital signal amplification Fused input and output Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved UL and cUL Listed Features Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Cast copper-free aluminum housing spun aluminum projector
  • Digital signal amplification
  • Fused input and output
  • Indoor/outdoor use
  • Type 3R, IP54 enclosure
  • CSFM Approved
  • UL and cUL Listed

Features

Model 300GC SelecTone® Amplified Speaker is designed to produce crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The internal circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300GC-240
Product Name 300GC SelecTone® Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details