AUDIX Corporation Compact Powered Speakers - 20 W Stereo - 3 1/2" Two-Way PH3s

Description
The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! For the ultimate compact speaker where space is at a premium, the PH3-S is unbeatable. Optional accessories include two types of mounting brackets: C-Clamp style (MB-3) or swivel mount wall or ceiling bracket (SWB101). Type: Playback Monitor Frequency Response: 100Hz - 20kHz Impedance: 4 Ohms Sensitivity: 87dB SPL (1 watt / 1 meter)
Description
The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! For the ultimate compact speaker where space is at a premium, the PH3-S is unbeatable. Optional accessories include two types of mounting brackets: C-Clamp style (MB-3) or swivel mount wall or ceiling bracket (SWB101). Type: Playback Monitor Frequency Response: 100Hz - 20kHz Impedance: 4 Ohms Sensitivity: 87dB SPL (1 watt / 1 meter)

Suppliers

Company
Product
Description
Supplier Links
Compact Powered Speakers - 20 W Stereo - 3 1/2
Berlin, CT, USA
Compact Powered Speakers - 20 W Stereo - 3 1/2" Two-Way
14504
Compact Powered Speakers - 20 W Stereo - 3 1/2" Two-Way 14504
The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! For the ultimate compact speaker where space is at a premium, the PH3-S is unbeatable. Optional accessories include two types of mounting brackets: C-Clamp style (MB-3) or swivel mount wall or ceiling bracket (SWB101). Type: Playback Monitor Frequency Response: 100Hz - 20kHz Impedance: 4 Ohms Sensitivity: 87dB SPL (1 watt / 1 meter)

The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a
cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use!
For the ultimate compact speaker where space is at a premium, the PH3-S is unbeatable. Optional accessories include two types of mounting brackets: C-Clamp style (MB-3) or swivel mount wall or ceiling bracket (SWB101).
Type: Playback Monitor
Frequency Response: 100Hz - 20kHz
Impedance: 4 Ohms
Sensitivity: 87dB SPL (1 watt / 1 meter)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 14504
Product Name Compact Powered Speakers - 20 W Stereo - 3 1/2" Two-Way
Size 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details