Visaton Speakers K 16 - 50 OHM

Description
50 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K16-50OHM-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round

50 Ohms General Purpose Speaker 500mW 700Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K16-50OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
 - LX-15B, LX-15BE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 1400 watts
Maximum Power 2800 watts
View Details