RS Components, Ltd. Speakers 1976431

Description
4 Ohm, 4" (10cm) fullrange waterproof sp
Request a Quote
Description
4 Ohm, 4" (10cm) fullrange waterproof sp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1976431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
1976431
Speakers 1976431
4 Ohm, 4" (10cm) fullrange waterproof sp

4 Ohm, 4" (10cm) fullrange waterproof sp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976431
Product Name Speakers
Size 5.20 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details