Federal Signal Corporation - Industrial Signaling and Systems ASHH and ASUH Hazardous Location Amplified Speakers ASUH-024

Description
15 watt (ASHH) or 30 watt (ASUH) 24VDC Four wire supervisable power circuit Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control External mounting tabs Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed Features Models ASHH and ASUH Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote
Description
15 watt (ASHH) or 30 watt (ASUH) 24VDC Four wire supervisable power circuit Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control External mounting tabs Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed Features Models ASHH and ASUH Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
ASHH and ASUH Hazardous Location Amplified Speakers
ASUH-024
ASHH and ASUH Hazardous Location Amplified Speakers ASUH-024
15 watt (ASHH) or 30 watt (ASUH) 24VDC Four wire supervisable power circuit Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control External mounting tabs Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed Features Models ASHH and ASUH Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.
  • 15 watt (ASHH) or 30 watt (ASUH)
  • 24VDC
  • Four wire supervisable power circuit
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control
  • External mounting tabs
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL Fire Listed

Features

Models ASHH and ASUH Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters.

These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel.

The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with red powder coat paint.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number ASUH-024
Product Name ASHH and ASUH Hazardous Location Amplified Speakers
SPL 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details