Visaton Speakers & Transducers G 20 SC - 8 Ohm

Description
Speakers & Transducers Magnetic shield 20mm (0.8") High-end dome
Datasheet
Description
Speakers & Transducers Magnetic shield 20mm (0.8") High-end dome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
G 20 SC - 8 Ohm
Speakers & Transducers G 20 SC - 8 Ohm
Speakers & Transducers Magnetic shield 20mm (0.8") High-end dome

Speakers & Transducers Magnetic shield 20mm (0.8") High-end dome

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number G 20 SC - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details