Biamp Systems, Ltd. Powerful Passive Dual 10 inch Subwoofer SUB2400

Description
The SUB2400 is a powerful passive dual 10” subwoofer that will deliver an incredible punchy bass that makes your trousers vibrate. Together with the MASK6 or MASK8 cabinet loudspeakers and the 3-channel digital amplifier (CHAMP-3D) you get a perfect and fail-safe sound system that is suitable for bars, pubs, clubs, restaurants, taverns... where often "dance level" music is required. This subwoofer has two band pass chambers where each chamber is equipped with a 10” dual coil woofer. Together with the push-pull technology this results in a relatively small cabinet with a huge output and very low distortion. Thanks to the small size of the woofers, less mass has to be moved. The bass reproduction is a lot more “punchy” and “faster” compared to 15” or 18” cabinets. The SUB2400 has been compared with a single 15” and 18” sub-woofers and the results were astonishing in favor of the SUB2400! SUB2400 can be driven in 4 ohms or 16 ohms mode. Selection is done by the big switch at the back of the subwoofer. Especially with long cable runs, the 16 ohms mode is advised. Less power is lost and the bass response will be a lot better. The 16 ohms mode also allows you to use multiple cabinets.
Datasheet
Description
The SUB2400 is a powerful passive dual 10” subwoofer that will deliver an incredible punchy bass that makes your trousers vibrate. Together with the MASK6 or MASK8 cabinet loudspeakers and the 3-channel digital amplifier (CHAMP-3D) you get a perfect and fail-safe sound system that is suitable for bars, pubs, clubs, restaurants, taverns... where often "dance level" music is required. This subwoofer has two band pass chambers where each chamber is equipped with a 10” dual coil woofer. Together with the push-pull technology this results in a relatively small cabinet with a huge output and very low distortion. Thanks to the small size of the woofers, less mass has to be moved. The bass reproduction is a lot more “punchy” and “faster” compared to 15” or 18” cabinets. The SUB2400 has been compared with a single 15” and 18” sub-woofers and the results were astonishing in favor of the SUB2400! SUB2400 can be driven in 4 ohms or 16 ohms mode. Selection is done by the big switch at the back of the subwoofer. Especially with long cable runs, the 16 ohms mode is advised. Less power is lost and the bass response will be a lot better. The 16 ohms mode also allows you to use multiple cabinets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerful Passive Dual 10 inch Subwoofer - SUB2400 - Biamp Systems, Ltd.
Beaverton, OR, United States
Powerful Passive Dual 10 inch Subwoofer
SUB2400
Powerful Passive Dual 10 inch Subwoofer SUB2400
The SUB2400 is a powerful passive dual 10” subwoofer that will deliver an incredible punchy bass that makes your trousers vibrate. Together with the MASK6 or MASK8 cabinet loudspeakers and the 3-channel digital amplifier (CHAMP-3D) you get a perfect and fail-safe sound system that is suitable for bars, pubs, clubs, restaurants, taverns... where often "dance level" music is required. This subwoofer has two band pass chambers where each chamber is equipped with a 10” dual coil woofer. Together with the push-pull technology this results in a relatively small cabinet with a huge output and very low distortion. Thanks to the small size of the woofers, less mass has to be moved. The bass reproduction is a lot more “punchy” and “faster” compared to 15” or 18” cabinets. The SUB2400 has been compared with a single 15” and 18” sub-woofers and the results were astonishing in favor of the SUB2400! SUB2400 can be driven in 4 ohms or 16 ohms mode. Selection is done by the big switch at the back of the subwoofer. Especially with long cable runs, the 16 ohms mode is advised. Less power is lost and the bass response will be a lot better. The 16 ohms mode also allows you to use multiple cabinets.

The SUB2400 is a powerful passive dual 10” subwoofer that will deliver an incredible punchy bass that makes your trousers vibrate. Together with the MASK6 or MASK8 cabinet loudspeakers and the 3-channel digital amplifier (CHAMP-3D) you get a perfect and fail-safe sound system that is suitable for bars, pubs, clubs, restaurants, taverns... where often "dance level" music is required.

This subwoofer has two band pass chambers where each chamber is equipped with a 10” dual coil woofer. Together with the push-pull technology this results in a relatively small cabinet with a huge output and very low distortion. Thanks to the small size of the woofers, less mass has to be moved. The bass reproduction is a lot more “punchy” and “faster” compared to 15” or 18” cabinets. The SUB2400 has been compared with a single 15” and 18” sub-woofers and the results were astonishing in favor of the SUB2400!

SUB2400 can be driven in 4 ohms or 16 ohms mode. Selection is done by the big switch at the back of the subwoofer. Especially with long cable runs, the 16 ohms mode is advised. Less power is lost and the bass response will be a lot better. The 16 ohms mode also allows you to use multiple cabinets.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SUB2400
Product Name Powerful Passive Dual 10 inch Subwoofer
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Two-way, Full-range Loudspeaker System - V2-28 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details