Federal Signal Corporation - Industrial Signaling and Systems AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers AM50-70B

Description
25 or 70 Vrms Transformer coupled Several mounting options Pre-assembled Indoor/outdoor use Type 3R with WB weatherproof back box CSFM Approved UL Fire Listed Features Federal Signal’s AudioMaster® Model AM50 is a compact, two watt, transformer coupled speaker for use in emergency notification or paging applications. The unique design of this four-inch square speaker centers around the short, folded, re-entrant horn that is interposed between the diaphragm and the surrounding space. This speaker is supplied with wiring terminals and strain relief for inbound and outbound speaker wiring. Model AM50 is designed primarily for wall mounting and includes a trim ring for adapting to any standard four-inch square or weatherproof back box. This speaker is UL for “Fire Protective Signaling Use” and California State Fire Marshall approved.
Request a Quote
Description
25 or 70 Vrms Transformer coupled Several mounting options Pre-assembled Indoor/outdoor use Type 3R with WB weatherproof back box CSFM Approved UL Fire Listed Features Federal Signal’s AudioMaster® Model AM50 is a compact, two watt, transformer coupled speaker for use in emergency notification or paging applications. The unique design of this four-inch square speaker centers around the short, folded, re-entrant horn that is interposed between the diaphragm and the surrounding space. This speaker is supplied with wiring terminals and strain relief for inbound and outbound speaker wiring. Model AM50 is designed primarily for wall mounting and includes a trim ring for adapting to any standard four-inch square or weatherproof back box. This speaker is UL for “Fire Protective Signaling Use” and California State Fire Marshall approved.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Federal Signal AudioMaster Model AM50-70B is a 2-watt, transformer-coupled re-entrant speaker designed for emergency notification and paging applications. It operates at 70 Vrms with transformer taps of 2, 1, 1/2, and 1/4 watts, has a frequency response of 140 Hz to 10 kHz, and delivers 87 dBa at 10 feet and 97 dBa at 1 meter. The speaker measures 5.50 inches square by 2.52 inches deep and is designed for wall mounting with a trim ring compatible with standard four-inch square or weatherproof back boxes. It is UL Listed for Fire Protective Signaling Use and California State Fire Marshall approved, with an operating temperature range of -40°C to 66°C and a net weight of 0.64 kg. The AM50-70B is available only in beige housing and supports Type 3R certification when used with a WB weatherproof back box.

Datasheet Summary
Powered by GS/AI

The Federal Signal AudioMaster Model AM50-70B is a 2-watt, transformer-coupled re-entrant speaker designed for emergency notification and paging applications. It operates at 70 Vrms with transformer taps of 2, 1, 1/2, and 1/4 watts, has a frequency response of 140 Hz to 10 kHz, and delivers 87 dBa at 10 feet and 97 dBa at 1 meter. The speaker measures 5.50 inches square by 2.52 inches deep and is designed for wall mounting with a trim ring compatible with standard four-inch square or weatherproof back boxes. It is UL Listed for Fire Protective Signaling Use and California State Fire Marshall approved, with an operating temperature range of -40°C to 66°C and a net weight of 0.64 kg. The AM50-70B is available only in beige housing and supports Type 3R certification when used with a WB weatherproof back box.

Suppliers

Company
Product
Description
Supplier Links
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers
AM50-70B
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers AM50-70B
25 or 70 Vrms Transformer coupled Several mounting options Pre-assembled Indoor/outdoor use Type 3R with WB weatherproof back box CSFM Approved UL Fire Listed Features Federal Signal’s AudioMaster® Model AM50 is a compact, two watt, transformer coupled speaker for use in emergency notification or paging applications. The unique design of this four-inch square speaker centers around the short, folded, re-entrant horn that is interposed between the diaphragm and the surrounding space. This speaker is supplied with wiring terminals and strain relief for inbound and outbound speaker wiring. Model AM50 is designed primarily for wall mounting and includes a trim ring for adapting to any standard four-inch square or weatherproof back box. This speaker is UL for “Fire Protective Signaling Use” and California State Fire Marshall approved.
  • 25 or 70 Vrms
  • Transformer coupled
  • Several mounting options
  • Pre-assembled
  • Indoor/outdoor use
  • Type 3R with WB weatherproof back box
  • CSFM Approved
  • UL Fire Listed

Features

Federal Signal’s AudioMaster® Model AM50 is a compact, two watt, transformer coupled speaker for use in emergency notification or paging applications. The unique design of this four-inch square speaker centers around the short, folded, re-entrant horn that is interposed between the diaphragm and the surrounding space.

This speaker is supplied with wiring terminals and strain relief for inbound and outbound speaker wiring.

Model AM50 is designed primarily for wall mounting and includes a trim ring for adapting to any standard four-inch square or weatherproof back box. This speaker is UL for “Fire Protective Signaling Use” and California State Fire Marshall approved.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM50-70B
Product Name AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details