RS Components, Ltd. Speakers 4539007

Description
Visaton WB 13 100 V/8 OHM (WHITE)
Request a Quote
Description
Visaton WB 13 100 V/8 OHM (WHITE)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 4539007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
4539007
Speakers 4539007
Visaton WB 13 100 V/8 OHM (WHITE)

Visaton WB 13 100 V/8 OHM (WHITE)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 4539007
Product Name Speakers
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details